The WLS28-2XW570XM is a 570 mm LED strip light designed for industrial applications, featuring a low-profile and space-saving design. It is constructed with a sturdy aluminum housing and a shatterproof window, ensuring durability in demanding environments. This model is available with a clear or diffuse window and can be daisy-chained with other lights for extended illumination. The light operates on a supply voltage of 12 V dc to 30 V dc and has a typical lumen output of 1600 lumens at 25 °C, with a luminous efficacy of 110 lumens per watt. It includes options for dimming and features automatic temperature protection to manage heat and extend product life. The WLS28-2XW570XM is rated IP50 for non-sealed models and can be equipped with an IP67/IP69K rating for enhanced water resistance. Installation is facilitated by optional snap clips, and it comes with a 2 m integral cable for power connection. The product is suitable for a wide range of industrial lighting applications, including machine and enclosure lighting.
WORK LIGHT STRIP 570MM
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Lighting Controls |
| Product Number | WLS28-2XW570XM |
| Product Name | Industrial Lighting - Task Lighting |
| Application | Industrial |