LED WORK LIGHT, 647MM, 30V, 4PIN M12 QD; Length:647mm; Lamp Base Type:-; Light Source:LED; Lens Diameter:-; Supply Voltage:30VDC; Power Rating:-; Product Range:WLS28-2 Series; Plug Type:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 79X0246 |
| Product Name | Led Work Light, 647Mm, 30V, 4Pin M12 Qd; Length Banner Engineering |
| LED Package: | 647mm |