BANNER ENGINEERING CORP.
WLS28-2CW145SQ -- INDUSTRIAL LIGHTING - TASK LIGHTING
Banner Engineering Corp.
Industrial Lighting - Task Lighting
WLS28-2CW145SQ
Description
WORK LIGHT STRIP 145MM
-
Quarktwin Technology Ltd.
Datasheet
Description
WORK LIGHT STRIP 145MM
Datasheet
Technical Specifications
|
Product Category
|
Lighting Controls |
|
Product Number
|
WLS28-2CW145SQ |
|
Product Name
|
Industrial Lighting - Task Lighting |
|
Application
|
Industrial
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Interior; Residential
Controller Type
App/Voice
Voltage
125V
View Details
Vista Manufacturing, Inc.
Controller Type
Slide Dimmer
Mounting
Wall/Ceiling
View Details
Lamp Type
LED Lamps
Lamp Power
144 watts
Voltage
24 VDC
View Details