Banner Engineering Corp. Led Light Bar, Rgb, 1.2M, 30Vdc, Cable; Light Color Banner Engineering WLS15PXRGB1200DSC2

Description
LED LIGHT BAR, RGB, 1.2M, 30VDC, CABLE; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.2m; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, RGB, 1.2M, 30VDC, CABLE; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.2m; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Rgb, 1.2M, 30Vdc, Cable; Light Color Banner Engineering - 42AJ7861 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Rgb, 1.2M, 30Vdc, Cable; Light Color Banner Engineering
42AJ7861
Led Light Bar, Rgb, 1.2M, 30Vdc, Cable; Light Color Banner Engineering 42AJ7861
LED LIGHT BAR, RGB, 1.2M, 30VDC, CABLE; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.2m; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes

LED LIGHT BAR, RGB, 1.2M, 30VDC, CABLE; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.2m; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 42AJ7861
Product Name Led Light Bar, Rgb, 1.2M, 30Vdc, Cable; Light Color Banner Engineering
LED Type Red; Green; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Super Nova 4 LED Module White - MD-EL-SN4-W - ECO Light LED
Specs
LED Type White
Optical Power Output 1080 milliwatts
View Details
Led Strip, 600, Cool White, 1900Lm, 48W; Light Strip Length Jkl Components - 33X3671 - Newark, An Avnet Company
Specs
LED Type White
Array Array
Number of Array Elements 600LEDs
View Details