Banner Engineering Corp. Led Light Bar, Rgb, 360Mm, 30Vdc, M12 Qd; Light Color Banner Engineering WLS15PXRGB0360DSSQP

Description
LED LIGHT BAR, RGB, 360MM, 30VDC, M12 QD; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:360mm; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, RGB, 360MM, 30VDC, M12 QD; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:360mm; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Rgb, 360Mm, 30Vdc, M12 Qd; Light Color Banner Engineering - 42AJ7848 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Rgb, 360Mm, 30Vdc, M12 Qd; Light Color Banner Engineering
42AJ7848
Led Light Bar, Rgb, 360Mm, 30Vdc, M12 Qd; Light Color Banner Engineering 42AJ7848
LED LIGHT BAR, RGB, 360MM, 30VDC, M12 QD; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:360mm; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes

LED LIGHT BAR, RGB, 360MM, 30VDC, M12 QD; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:360mm; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 42AJ7848
Product Name Led Light Bar, Rgb, 360Mm, 30Vdc, M12 Qd; Light Color Banner Engineering
LED Type Red; Green; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
Low Current Emission Type, Red Surface Mount Chip LED - CSL1901UW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
Led Light Bar, White, 1250Lm, 8W; Light Color Sylvania - 23AH0681 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 8000 milliwatts
View Details