LED LIGHT BAR, DAYLIGHT, 1.2M, 3000LM; Light Color:Daylight; Lumen Output:3000lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:1.2m; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 92AH7183 |
| Product Name | Led Light Bar, Daylight, 1.2M, 3000Lm; Light Color Banner Engineering |