Banner Engineering Corp. Led Light Bar, Daylight, 920Mm, 2250Lm; Light Color Banner Engineering WLS15HCDW0920LS24C2

Description
LED LIGHT BAR, DAYLIGHT, 920MM, 2250LM; Light Color:Daylight; Lumen Output:2250lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:920mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, DAYLIGHT, 920MM, 2250LM; Light Color:Daylight; Lumen Output:2250lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:920mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Daylight, 920Mm, 2250Lm; Light Color Banner Engineering - 92AH7165 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Daylight, 920Mm, 2250Lm; Light Color Banner Engineering
92AH7165
Led Light Bar, Daylight, 920Mm, 2250Lm; Light Color Banner Engineering 92AH7165
LED LIGHT BAR, DAYLIGHT, 920MM, 2250LM; Light Color:Daylight; Lumen Output:2250lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:920mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes

LED LIGHT BAR, DAYLIGHT, 920MM, 2250LM; Light Color:Daylight; Lumen Output:2250lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:920mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92AH7165
Product Name Led Light Bar, Daylight, 920Mm, 2250Lm; Light Color Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-343YC(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania - 23AH2480 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details