Banner Engineering Corp. Led Light Bar, 8350Lm, Daylight, 2.414M; Light Color Banner Engineering WLB72IZCW2400D25ACT

Description
LED LIGHT BAR, 8350LM, DAYLIGHT, 2.414M; Light Color:Daylight; Lumen Output:8350lm; Power Rating:-; Supply Voltage:277VAC; Light Bar Length:2.414m; IP Rating:IP20; Product Range:WLB72 Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, 8350LM, DAYLIGHT, 2.414M; Light Color:Daylight; Lumen Output:8350lm; Power Rating:-; Supply Voltage:277VAC; Light Bar Length:2.414m; IP Rating:IP20; Product Range:WLB72 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, 8350Lm, Daylight, 2.414M; Light Color Banner Engineering - 54AH7840 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, 8350Lm, Daylight, 2.414M; Light Color Banner Engineering
54AH7840
Led Light Bar, 8350Lm, Daylight, 2.414M; Light Color Banner Engineering 54AH7840
LED LIGHT BAR, 8350LM, DAYLIGHT, 2.414M; Light Color:Daylight; Lumen Output:8350lm; Power Rating:-; Supply Voltage:277VAC; Light Bar Length:2.414m; IP Rating:IP20; Product Range:WLB72 Series RoHS Compliant: Yes

LED LIGHT BAR, 8350LM, DAYLIGHT, 2.414M; Light Color:Daylight; Lumen Output:8350lm; Power Rating:-; Supply Voltage:277VAC; Light Bar Length:2.414m; IP Rating:IP20; Product Range:WLB72 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 54AH7840
Product Name Led Light Bar, 8350Lm, Daylight, 2.414M; Light Color Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Multichip LED - MT101NP-HR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Ceramic 5mm
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Reverse mount available chip LED with lens - SML-S13PT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers