Marktech Optoelectronics Multichip LED MT101NP-HR

Description
Ceramic Multichip LEDs Mostly used for high reliability indicators, switch backlighting and panel illumination the Ceramic Multichip LED series is offered in a variety of polarized and non polarized configurations for AC or DC operation. These low profile emitters contain multiple, evenly spaced chips which combine for a consistent, wide illuminated pattern of light. Additional wavelengths such as blue, white and IR are available.
Datasheet
Description
Ceramic Multichip LEDs Mostly used for high reliability indicators, switch backlighting and panel illumination the Ceramic Multichip LED series is offered in a variety of polarized and non polarized configurations for AC or DC operation. These low profile emitters contain multiple, evenly spaced chips which combine for a consistent, wide illuminated pattern of light. Additional wavelengths such as blue, white and IR are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multichip LED - MT101NP-HR - Marktech Optoelectronics
Latham, NY, USA
Multichip LED
MT101NP-HR
Multichip LED MT101NP-HR
Ceramic Multichip LEDs Mostly used for high reliability indicators, switch backlighting and panel illumination the Ceramic Multichip LED series is offered in a variety of polarized and non polarized configurations for AC or DC operation. These low profile emitters contain multiple, evenly spaced chips which combine for a consistent, wide illuminated pattern of light. Additional wavelengths such as blue, white and IR are available.

Ceramic Multichip LEDs
Mostly used for high reliability indicators, switch backlighting and panel illumination the Ceramic Multichip LED series is offered in a variety of polarized and non polarized configurations for AC or DC operation. These low profile emitters contain multiple, evenly spaced chips which combine for a consistent, wide illuminated pattern of light. Additional wavelengths such as blue, white and IR are available.

Supplier's Site Datasheet

Technical Specifications

  Marktech Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Number MT101NP-HR
Product Name Multichip LED
LED Package: Ceramic 5mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
UV Emitter - MT5355-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Ultraviolet
Peak Wavelength 355 nm (3550 Å)
View Details