BANNER ENGINEERING CORP.
WLB32ZC1130MQMB -- INDUSTRIAL LIGHTING - TASK LIGHTING
Banner Engineering Corp.
Industrial Lighting - Task Lighting
WLB32ZC1130MQMB
Description
WLB32 WORK LIGHT 1130MM
-
Quarktwin Technology Ltd.
Datasheet
Description
WLB32 WORK LIGHT 1130MM
Datasheet
Technical Specifications
|
Product Category
|
Lighting Controls |
|
Product Number
|
WLB32ZC1130MQMB |
|
Product Name
|
Industrial Lighting - Task Lighting |
|
Application
|
Industrial
|
Unlock Full Specs
to access all available technical data
Similar Products
Controller Type
Occupancy (Motion) Sensor; LED Controller
Mounting
Wall/Ceiling
View Details
Application
Interior; Residential
Controller Type
Slide Dimmer; Slider
Lamp Type
Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lamp Power
100 watts
Voltage
115/120V; 277 VAC 60 Hz
View Details
Controller Type
Rotary Dimmer
Lamp Type
LED Lamps
Lamp Power
200 watts
View Details