Banner Engineering Corp. T8 Series Ez-Light Banner Engineering T8LXBYNQP

Description
T8 Series EZ-LIGHT: 2-Color General Purpose Indica; Voltage: 10-30V dc; Housing: Polycarbonate; IP67; Input: NPN; Colors: Blue Yellow; 150 mm (6 in) PVC Pigtail
Description
T8 Series EZ-LIGHT: 2-Color General Purpose Indica; Voltage: 10-30V dc; Housing: Polycarbonate; IP67; Input: NPN; Colors: Blue Yellow; 150 mm (6 in) PVC Pigtail

Suppliers

Company
Product
Description
Supplier Links
T8 Series Ez-Light Banner Engineering - 51M6689 - Newark, An Avnet Company
Chicago, IL, United States
T8 Series Ez-Light Banner Engineering
51M6689
T8 Series Ez-Light Banner Engineering 51M6689
T8 Series EZ-LIGHT: 2-Color General Purpose Indica; Voltage: 10-30V dc; Housing: Polycarbonate; IP67; Input: NPN; Colors: Blue Yellow; 150 mm (6 in) PVC Pigtail

T8 Series EZ-LIGHT: 2-Color General Purpose Indica; Voltage: 10-30V dc; Housing: Polycarbonate; IP67; Input: NPN; Colors: Blue Yellow; 150 mm (6 in) PVC Pigtail

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51M6689
Product Name T8 Series Ez-Light Banner Engineering
LED Type Yellow; Blue; Blue Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169847 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
LED White Lighting - 516-ASMT-QWBC-NJKLETR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 7250 K
View Details
LED Indication - Discrete - 67-2332-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
2 suppliers