Banner Engineering Corp. T8 Series Ez-Light Banner Engineering T8LXBXPQP

Description
T8 Series EZ-LIGHT: 1-Color General Purpose Indica; Voltage: 10-30V dc; Housing: Polycarbonate; IP67; Input: PNP; Colors: Blue; 150 mm (6 in) PVC Pigtail
Description
T8 Series EZ-LIGHT: 1-Color General Purpose Indica; Voltage: 10-30V dc; Housing: Polycarbonate; IP67; Input: PNP; Colors: Blue; 150 mm (6 in) PVC Pigtail

Suppliers

Company
Product
Description
Supplier Links
T8 Series Ez-Light Banner Engineering - 51M6687 - Newark, An Avnet Company
Chicago, IL, United States
T8 Series Ez-Light Banner Engineering
51M6687
T8 Series Ez-Light Banner Engineering 51M6687
T8 Series EZ-LIGHT: 1-Color General Purpose Indica; Voltage: 10-30V dc; Housing: Polycarbonate; IP67; Input: PNP; Colors: Blue; 150 mm (6 in) PVC Pigtail

T8 Series EZ-LIGHT: 1-Color General Purpose Indica; Voltage: 10-30V dc; Housing: Polycarbonate; IP67; Input: PNP; Colors: Blue; 150 mm (6 in) PVC Pigtail

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51M6687
Product Name T8 Series Ez-Light Banner Engineering
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details