NKK Switches Indicator LB03GW01

Description
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
Request a Quote Datasheet
Description
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator - LB03GW01 - NKK Switches
Scottsdale, AZ, United States
Indicator
LB03GW01
Indicator LB03GW01
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
    • Size/Specifications
    • Features
  • Standard
  • 3A @ 125/250V AC
  • 3A @ 30V DC

  • Panel seal
  • Illumination in several options
  • 22mm diameter threaded bushing
  • Solder lug/quick connect terminals
  • Operating temperature –25°C ~ +50°C
Supplier's Site Datasheet
Indicators 2300-LB03GW01
INDICATOR

INDICATOR

Supplier's Site Datasheet
Panel Indicators, Pilot Lights - LB03GW01-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
LB03GW01-ND
Panel Indicators, Pilot Lights LB03GW01-ND
"Panel Indicator Quick Connect - 0.110"" (2.8mm)"

"Panel Indicator Quick Connect - 0.110"" (2.8mm)"

Buy Now Datasheet
LED Indication - LB03GW01 - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
LB03GW01
LED Indication LB03GW01
INDICATOR

INDICATOR

Buy Now
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
LB03GW01
Industrial Panel Mount Indicators / Switch Indicators LB03GW01
Industrial Panel Mount Indicators / Switch Indicators GRAY RECTANGULAR BODY ONLY

Industrial Panel Mount Indicators / Switch Indicators GRAY RECTANGULAR BODY ONLY

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number LB03GW01 2300-LB03GW01 LB03GW01-ND LB03GW01 LB03GW01
Product Name Indicator Indicators Panel Indicators, Pilot Lights LED Indication Industrial Panel Mount Indicators / Switch Indicators
Terminal Type Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

Indicator - LB03KW01-5C05-JC - NKK Switches
Specs
LED Color Red
Voltage type AC AC
Rated Voltage 5 volts
View Details
4 suppliers