Banner Engineering Corp. Safety Laser Scanner, 5.5M, 24Vdc, 8-Pin; Sensor Output Banner Engineering SX5-R

Description
SAFETY LASER SCANNER, 5.5M, 24VDC, 8-PIN; Sensor Output:-; Sensing Range Max:5.5m; Supply Voltage DC Min:19.2VDC; Supply Voltage DC Max:28.8VDC; Output Current:-; Product Range:SX5 Series RoHS Compliant: Yes
Datasheet
Description
SAFETY LASER SCANNER, 5.5M, 24VDC, 8-PIN; Sensor Output:-; Sensing Range Max:5.5m; Supply Voltage DC Min:19.2VDC; Supply Voltage DC Max:28.8VDC; Output Current:-; Product Range:SX5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Laser Scanner, 5.5M, 24Vdc, 8-Pin; Sensor Output Banner Engineering - 31AJ3866 - Newark, An Avnet Company
Chicago, IL, United States
Safety Laser Scanner, 5.5M, 24Vdc, 8-Pin; Sensor Output Banner Engineering
31AJ3866
Safety Laser Scanner, 5.5M, 24Vdc, 8-Pin; Sensor Output Banner Engineering 31AJ3866
SAFETY LASER SCANNER, 5.5M, 24VDC, 8-PIN; Sensor Output:-; Sensing Range Max:5.5m; Supply Voltage DC Min:19.2VDC; Supply Voltage DC Max:28.8VDC; Output Current:-; Product Range:SX5 Series RoHS Compliant: Yes

SAFETY LASER SCANNER, 5.5M, 24VDC, 8-PIN; Sensor Output:-; Sensing Range Max:5.5m; Supply Voltage DC Min:19.2VDC; Supply Voltage DC Max:28.8VDC; Output Current:-; Product Range:SX5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 31AJ3866
Product Name Safety Laser Scanner, 5.5M, 24Vdc, 8-Pin; Sensor Output Banner Engineering
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVH4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Digital Temperature Sensor IC SOP-8 - TSic 306 SOP-8 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details