Banner Engineering Corp. RF Receiver, Transmitter, and Transceiver Finished Units R70ER2MQ

Description
ETHERNET DATA RADIO, 2.4 GHZ
Request a Quote
Description
ETHERNET DATA RADIO, 2.4 GHZ
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R70ER2MQ is a 2.4 GHz Ethernet Data Radio designed for industrial wireless communication, facilitating point-to-multipoint network configurations. It operates at a transmit power of 65 mW (100 mW EIRP) and employs Frequency Hopping Spread Spectrum (FHSS) technology to ensure reliable data transmission. The device features D-Code M12 quick disconnect connectors for easy installation and does not require IP address configuration, simplifying setup. It supports a self-healing, auto-routing network with multiple hops to extend range and incorporates Advanced Encryption Standard (AES) with a 256-bit key for secure communications. The R70ER2MQ is suitable for applications requiring robust wireless Ethernet connectivity in industrial environments.

Datasheet Summary
Powered by GS/AI

The R70ER2MQ is a 2.4 GHz Ethernet Data Radio designed for industrial wireless communication, facilitating point-to-multipoint network configurations. It operates at a transmit power of 65 mW (100 mW EIRP) and employs Frequency Hopping Spread Spectrum (FHSS) technology to ensure reliable data transmission. The device features D-Code M12 quick disconnect connectors for easy installation and does not require IP address configuration, simplifying setup. It supports a self-healing, auto-routing network with multiple hops to extend range and incorporates Advanced Encryption Standard (AES) with a 256-bit key for secure communications. The R70ER2MQ is suitable for applications requiring robust wireless Ethernet connectivity in industrial environments.

Suppliers

Company
Product
Description
Supplier Links
RF Receiver, Transmitter, and Transceiver Finished Units - 2170-R70ER2MQ-ND - DigiKey
Thief River Falls, MN, United States
RF Receiver, Transmitter, and Transceiver Finished Units
2170-R70ER2MQ-ND
RF Receiver, Transmitter, and Transceiver Finished Units 2170-R70ER2MQ-ND
ETHERNET DATA RADIO, 2.4 GHZ

ETHERNET DATA RADIO, 2.4 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Modules
Product Number 2170-R70ER2MQ-ND
Product Name RF Receiver, Transmitter, and Transceiver Finished Units
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Wi-Fi 7 High Power Front End Module - QPF4557 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 5170 to 5895 MHz
View Details
RF Modules - 2069157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 USB Combo Module - IGX-UACF1-9379b7-BT - Intelligraphics, Inc.
Specs
RF Modulation FHSS, GFSK, DPSK, DQPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 2400 to 5845 MHz
View Details
Digital Antenna System Radio Frequency Module -  - Nokia
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Package Type Rack mount
View Details