Microchip Technology, Inc. RF Transceiver Modules - ATZB-S1-256-3-0-UR ATZB-S1-256-3-0-UR

Description
Manufacturer: Microchip Technology Win Source Part Number: 862639-ATZB-S1-256-3 -0-UR Series: ZigBit™ Operating Temperature Range: -40°C ~ 85°C Features: 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount Package: Bulk Package: Module Mounting: Surface Mount Part Status: Obsolete Family Name: ATZB-S1 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.62.0090
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862639-ATZB-S1-256-3 -0-UR Series: ZigBit™ Operating Temperature Range: -40°C ~ 85°C Features: 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount Package: Bulk Package: Module Mounting: Surface Mount Part Status: Obsolete Family Name: ATZB-S1 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.62.0090
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - ATZB-S1-256-3-0-UR - 862639-ATZB-S1-256-3-0-UR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - ATZB-S1-256-3-0-UR
862639-ATZB-S1-256-3-0-UR
RF Transceiver Modules - ATZB-S1-256-3-0-UR 862639-ATZB-S1-256-3-0-UR
Manufacturer: Microchip Technology Win Source Part Number: 862639-ATZB-S1-256-3 -0-UR Series: ZigBit™ Operating Temperature Range: -40°C ~ 85°C Features: 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount Package: Bulk Package: Module Mounting: Surface Mount Part Status: Obsolete Family Name: ATZB-S1 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.62.0090

Manufacturer: Microchip Technology
Win Source Part Number: 862639-ATZB-S1-256-3-0-UR
Series: ZigBit™
Operating Temperature Range: -40°C ~ 85°C
Features: 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Package: Bulk
Package: Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ATZB-S1
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090

Buy Now Datasheet
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ATZB-S1-256-3-0-UR
RF and Wireless - RF Transceiver Modules and Modems ATZB-S1-256-3-0-UR
RF TXRX MODULE 802.15.4 U.FL SMD

RF TXRX MODULE 802.15.4 U.FL SMD

Supplier's Site
RF Transceiver Modules and Modems - ATZB-S1-256-3-0-UR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ATZB-S1-256-3-0-UR
RF Transceiver Modules and Modems ATZB-S1-256-3-0-UR
802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 862639-ATZB-S1-256-3-0-UR ATZB-S1-256-3-0-UR ATZB-S1-256-3-0-UR
Product Name RF Transceiver Modules - ATZB-S1-256-3-0-UR RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Package Type Surface Mount; Surface Mount Surface Mount; Module
Operating Frequency 2400 MHz 2400 MHz
Data Rate 2000 kbps 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -113 dBm
Output Power 23 dBm
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
802.11n Single-Band 1T1R Wireless IoT Module - IGX-RNF1-4010a3 - Intelligraphics, Inc.
Specs
Applications Low-power Embedded Application
RF Modulation CCK, DQPSK, DBPSK; 64QAM, 16QAM, QPSK, BPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details