Banner Engineering Corp. Signal Converter, 1-Ch, Voltage, 30Vdc; Signal Conditioner Input Banner Engineering R45C-K-UQ

Description
SIGNAL CONVERTER, 1-CH, VOLTAGE, 30VDC; Signal Conditioner Input:-; Signal Conditioner Output:Voltage; No. of Output Channels:1Channels; Accuracy %:0.5%; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:1 Channel RoHS Compliant: Yes
Datasheet
Description
SIGNAL CONVERTER, 1-CH, VOLTAGE, 30VDC; Signal Conditioner Input:-; Signal Conditioner Output:Voltage; No. of Output Channels:1Channels; Accuracy %:0.5%; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:1 Channel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Converter, 1-Ch, Voltage, 30Vdc; Signal Conditioner Input Banner Engineering - 30AK5460 - Newark, An Avnet Company
Chicago, IL, United States
Signal Converter, 1-Ch, Voltage, 30Vdc; Signal Conditioner Input Banner Engineering
30AK5460
Signal Converter, 1-Ch, Voltage, 30Vdc; Signal Conditioner Input Banner Engineering 30AK5460
SIGNAL CONVERTER, 1-CH, VOLTAGE, 30VDC; Signal Conditioner Input:-; Signal Conditioner Output:Voltage; No. of Output Channels:1Channels; Accuracy %:0.5%; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:1 Channel RoHS Compliant: Yes

SIGNAL CONVERTER, 1-CH, VOLTAGE, 30VDC; Signal Conditioner Input:-; Signal Conditioner Output:Voltage; No. of Output Channels:1Channels; Accuracy %:0.5%; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:1 Channel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 30AK5460
Product Name Signal Converter, 1-Ch, Voltage, 30Vdc; Signal Conditioner Input Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 702 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
BL560 Repeater Power Supply | Space-saving 6 mm Enclosure | Cost-optimized - BL560 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details