Banner Engineering Corp. Signal Converter, 2-Ch, Digital, 30Vdc; Signal Conditioner Input Banner Engineering R45C-B22-SQ

Description
SIGNAL CONVERTER, 2-CH, DIGITAL, 30VDC; Signal Conditioner Input:Digital; Signal Conditioner Output:-; No. of Output Channels:2Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:2 Channel RoHS Compliant: Yes
Datasheet
Description
SIGNAL CONVERTER, 2-CH, DIGITAL, 30VDC; Signal Conditioner Input:Digital; Signal Conditioner Output:-; No. of Output Channels:2Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:2 Channel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Converter, 2-Ch, Digital, 30Vdc; Signal Conditioner Input Banner Engineering - 26AK8404 - Newark, An Avnet Company
Chicago, IL, United States
Signal Converter, 2-Ch, Digital, 30Vdc; Signal Conditioner Input Banner Engineering
26AK8404
Signal Converter, 2-Ch, Digital, 30Vdc; Signal Conditioner Input Banner Engineering 26AK8404
SIGNAL CONVERTER, 2-CH, DIGITAL, 30VDC; Signal Conditioner Input:Digital; Signal Conditioner Output:-; No. of Output Channels:2Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:2 Channel RoHS Compliant: Yes

SIGNAL CONVERTER, 2-CH, DIGITAL, 30VDC; Signal Conditioner Input:Digital; Signal Conditioner Output:-; No. of Output Channels:2Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:2 Channel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 26AK8404
Product Name Signal Converter, 2-Ch, Digital, 30Vdc; Signal Conditioner Input Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details