Banner Engineering Corp. Laser Sensor, 10M, 0.1A, Pnp, 30V; Sensor Output Banner Engineering QS18VP6LLPQPMA

Description
LASER SENSOR, 10M, 0.1A, PNP, 30V; Sensor Output:PNP; Sensing Range Max:10m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes
Datasheet
Description
LASER SENSOR, 10M, 0.1A, PNP, 30V; Sensor Output:PNP; Sensing Range Max:10m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Sensor, 10M, 0.1A, Pnp, 30V; Sensor Output Banner Engineering - 78K9085 - Newark, An Avnet Company
Chicago, IL, United States
Laser Sensor, 10M, 0.1A, Pnp, 30V; Sensor Output Banner Engineering
78K9085
Laser Sensor, 10M, 0.1A, Pnp, 30V; Sensor Output Banner Engineering 78K9085
LASER SENSOR, 10M, 0.1A, PNP, 30V; Sensor Output:PNP; Sensing Range Max:10m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes

LASER SENSOR, 10M, 0.1A, PNP, 30V; Sensor Output:PNP; Sensing Range Max:10m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 78K9085
Product Name Laser Sensor, 10M, 0.1A, Pnp, 30V; Sensor Output Banner Engineering
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1322EUA-T - 858834-A1322EUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Thermal gas flow sensor FS2 - FS2T.0.1E.025 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Enamelled copper wire
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details