Banner Engineering Corp. Laser Sensor, 10M, 0.1A, Npn, 30V; Sensor Output Banner Engineering QS18VN6LLPQ7

Description
LASER SENSOR, 10M, 0.1A, NPN, 30V; Sensor Output:NPN; Sensing Range Max:10m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes
Description
LASER SENSOR, 10M, 0.1A, NPN, 30V; Sensor Output:NPN; Sensing Range Max:10m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Laser Sensor, part number 78K9080, is a miniature polarized retroreflective laser sensor designed for precise small-object detection and position control. It operates within a supply voltage range of 10 to 30 V dc and features a sensing range of up to 10 meters. The sensor outputs are available in NPN configuration, capable of handling a maximum output current of 100 mA. This sensor utilizes a visible Class 1 laser with a wavelength of 650 nm, providing excellent optical performance even at close distances. It includes a crosstalk rejection algorithm to minimize interference from adjacent sensors. The compact and rugged design ensures durability, while the bright LED indicators offer clear operational status feedback. The sensor is suitable for applications requiring high sensing power and a narrow beam size, making it effective for detecting small profiles. However, it is important to note that this device is not intended for personnel protection applications.

Datasheet Summary
Powered by GS/AI

The Laser Sensor, part number 78K9080, is a miniature polarized retroreflective laser sensor designed for precise small-object detection and position control. It operates within a supply voltage range of 10 to 30 V dc and features a sensing range of up to 10 meters. The sensor outputs are available in NPN configuration, capable of handling a maximum output current of 100 mA. This sensor utilizes a visible Class 1 laser with a wavelength of 650 nm, providing excellent optical performance even at close distances. It includes a crosstalk rejection algorithm to minimize interference from adjacent sensors. The compact and rugged design ensures durability, while the bright LED indicators offer clear operational status feedback. The sensor is suitable for applications requiring high sensing power and a narrow beam size, making it effective for detecting small profiles. However, it is important to note that this device is not intended for personnel protection applications.

Suppliers

Company
Product
Description
Supplier Links
Laser Sensor, 10M, 0.1A, Npn, 30V; Sensor Output Banner Engineering - 78K9080 - Newark, An Avnet Company
Chicago, IL, United States
Laser Sensor, 10M, 0.1A, Npn, 30V; Sensor Output Banner Engineering
78K9080
Laser Sensor, 10M, 0.1A, Npn, 30V; Sensor Output Banner Engineering 78K9080
LASER SENSOR, 10M, 0.1A, NPN, 30V; Sensor Output:NPN; Sensing Range Max:10m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes

LASER SENSOR, 10M, 0.1A, NPN, 30V; Sensor Output:NPN; Sensing Range Max:10m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 78K9080
Product Name Laser Sensor, 10M, 0.1A, Npn, 30V; Sensor Output Banner Engineering
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Motion Sensor ICs - 8283424P - RS Components, Ltd.
Specs
Package / Mounting SC-59
Standards and Certifications RoHS
View Details
Line sensors, For spectrophotometry - S3921-128Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details