TE Connectivity Mems Accelerometer, Analogue, Lcc-12 Rohs Compliant Te Connectivity 830M1-0025

Description
MEMS ACCELEROMETER, ANALOGUE, LCC-12 ROHS COMPLIANT: YES
Description
MEMS ACCELEROMETER, ANALOGUE, LCC-12 ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Mems Accelerometer, Analogue, Lcc-12 Rohs Compliant Te Connectivity - 54AJ3192 - Newark, An Avnet Company
Chicago, IL, United States
Mems Accelerometer, Analogue, Lcc-12 Rohs Compliant Te Connectivity
54AJ3192
Mems Accelerometer, Analogue, Lcc-12 Rohs Compliant Te Connectivity 54AJ3192
MEMS ACCELEROMETER, ANALOGUE, LCC-12 ROHS COMPLIANT: YES

MEMS ACCELEROMETER, ANALOGUE, LCC-12 ROHS COMPLIANT: YES

Supplier's Site
Mems Accelerometer, X/y/z, Analogue, Lcc; Mems Sensor Output Te Connectivity - 33AK8496 - Newark, An Avnet Company
Chicago, IL, United States
Mems Accelerometer, X/y/z, Analogue, Lcc; Mems Sensor Output Te Connectivity
33AK8496
Mems Accelerometer, X/y/z, Analogue, Lcc; Mems Sensor Output Te Connectivity 33AK8496
MEMS ACCELEROMETER, X/Y/Z, ANALOGUE, LCC; MEMS Sensor Output:Analogue; Measurement Axis:X, Y, Z; Acceleration Range:± 25g; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Sensor Case Style:LCC; No. of Pins:12Pins; Sensitivity Min:-RoHS Compliant: Yes

MEMS ACCELEROMETER, X/Y/Z, ANALOGUE, LCC; MEMS Sensor Output:Analogue; Measurement Axis:X, Y, Z; Acceleration Range:± 25g; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Sensor Case Style:LCC; No. of Pins:12Pins; Sensitivity Min:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 54AJ3192 33AK8496
Product Name Mems Accelerometer, Analogue, Lcc-12 Rohs Compliant Te Connectivity Mems Accelerometer, X/y/z, Analogue, Lcc; Mems Sensor Output Te Connectivity
Sensor Type Acceleration Sensors Acceleration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 33A-015D - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Thin Film Based Thermopile Detector - M34 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details