Banner Engineering Corp. Laser Emitter Sensor, 15M, 10-30Vdc; Sensor Output Banner Engineering QS186LE12 W/30

Description
LASER EMITTER SENSOR, 15M, 10-30VDC; Sensor Output:-; Sensing Range Max:15m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes
Datasheet
Description
LASER EMITTER SENSOR, 15M, 10-30VDC; Sensor Output:-; Sensing Range Max:15m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Emitter Sensor, 15M, 10-30Vdc; Sensor Output Banner Engineering - 70AC7582 - Newark, An Avnet Company
Chicago, IL, United States
Laser Emitter Sensor, 15M, 10-30Vdc; Sensor Output Banner Engineering
70AC7582
Laser Emitter Sensor, 15M, 10-30Vdc; Sensor Output Banner Engineering 70AC7582
LASER EMITTER SENSOR, 15M, 10-30VDC; Sensor Output:-; Sensing Range Max:15m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes

LASER EMITTER SENSOR, 15M, 10-30VDC; Sensor Output:-; Sensing Range Max:15m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 70AC7582
Product Name Laser Emitter Sensor, 15M, 10-30Vdc; Sensor Output Banner Engineering
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1213EUA-T - 1010946-A1213EUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Applications Industrial
Package / Mounting 3-SIP
View Details
2 suppliers
Thin Film Based Thermopile Detector - DR34 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers