Banner Engineering Corp. Laser Sensor, 500Mm, Npn/pnp, 30Vdc; Sensor Output Banner Engineering Q4XTBLAF500-Q8

Description
LASER SENSOR, 500MM, NPN/PNP, 30VDC; Sensor Output:NPN / PNP; Sensing Range Max:500mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:Q4X Series RoHS Compliant: Yes
Datasheet
Description
LASER SENSOR, 500MM, NPN/PNP, 30VDC; Sensor Output:NPN / PNP; Sensing Range Max:500mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:Q4X Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Sensor, 500Mm, Npn/pnp, 30Vdc; Sensor Output Banner Engineering - 80AC0991 - Newark, An Avnet Company
Chicago, IL, United States
Laser Sensor, 500Mm, Npn/pnp, 30Vdc; Sensor Output Banner Engineering
80AC0991
Laser Sensor, 500Mm, Npn/pnp, 30Vdc; Sensor Output Banner Engineering 80AC0991
LASER SENSOR, 500MM, NPN/PNP, 30VDC; Sensor Output:NPN / PNP; Sensing Range Max:500mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:Q4X Series RoHS Compliant: Yes

LASER SENSOR, 500MM, NPN/PNP, 30VDC; Sensor Output:NPN / PNP; Sensing Range Max:500mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:Q4X Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 80AC0991
Product Name Laser Sensor, 500Mm, Npn/pnp, 30Vdc; Sensor Output Banner Engineering
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1309LLHLX-RP9-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
4 suppliers
OOL Bubble Detector - OOL Bubble Detector EVAKIT - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Input Voltage 10 to 26 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details