Banner Engineering Corp. Light Screen Emitter, 0.46-2.29M; Sensor Output Banner Engineering LS4RLQ

Description
LIGHT SCREEN EMITTER, 0.46-2.29M; Sensor Output:NPN / PNP; Sensing Range Max:228.6cm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:125mA; Product Range:LS4 Series RoHS Compliant: Yes
Datasheet
Description
LIGHT SCREEN EMITTER, 0.46-2.29M; Sensor Output:NPN / PNP; Sensing Range Max:228.6cm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:125mA; Product Range:LS4 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Screen Emitter, 0.46-2.29M; Sensor Output Banner Engineering - 21H0925 - Newark, An Avnet Company
Chicago, IL, United States
Light Screen Emitter, 0.46-2.29M; Sensor Output Banner Engineering
21H0925
Light Screen Emitter, 0.46-2.29M; Sensor Output Banner Engineering 21H0925
LIGHT SCREEN EMITTER, 0.46-2.29M; Sensor Output:NPN / PNP; Sensing Range Max:228.6cm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:125mA; Product Range:LS4 Series RoHS Compliant: Yes

LIGHT SCREEN EMITTER, 0.46-2.29M; Sensor Output:NPN / PNP; Sensing Range Max:228.6cm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:125mA; Product Range:LS4 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 21H0925
Product Name Light Screen Emitter, 0.46-2.29M; Sensor Output Banner Engineering
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1301KUA-T - 858830-A1301KUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Temperature sensors & Assembly - Temperature sensors infrared - SMTIR2102 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Moisture in oil probe - HPM.HYT.271.M.0.SK.SA.S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting 4xAWG26 cable
Input Voltage 2.7 to 5.5 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details