Banner Engineering Corp. Laser Sensor, 150Mm, Voltage/pushpull; Sensor Output Banner Engineering LM150KUQP

Description
LASER SENSOR, 150MM, VOLTAGE/PUSHPULL; Sensor Output:Voltage, Push Pull; Sensing Range Max:150mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:LM Series RoHS Compliant: Yes
Datasheet
Description
LASER SENSOR, 150MM, VOLTAGE/PUSHPULL; Sensor Output:Voltage, Push Pull; Sensing Range Max:150mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:LM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Sensor, 150Mm, Voltage/pushpull; Sensor Output Banner Engineering - 83AH9491 - Newark, An Avnet Company
Chicago, IL, United States
Laser Sensor, 150Mm, Voltage/pushpull; Sensor Output Banner Engineering
83AH9491
Laser Sensor, 150Mm, Voltage/pushpull; Sensor Output Banner Engineering 83AH9491
LASER SENSOR, 150MM, VOLTAGE/PUSHPULL; Sensor Output:Voltage, Push Pull; Sensing Range Max:150mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:LM Series RoHS Compliant: Yes

LASER SENSOR, 150MM, VOLTAGE/PUSHPULL; Sensor Output:Voltage, Push Pull; Sensing Range Max:150mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:LM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 83AH9491
Product Name Laser Sensor, 150Mm, Voltage/pushpull; Sensor Output Banner Engineering
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1357LKB-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 18 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Analog and Digital Output - 2952-TSIC501FTO92-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 2.97 to 5.5 volts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details