Banner Engineering Corp. Area Light, Blue; Product Range Banner Engineering LEDBA80X80W

Description
AREA LIGHT, BLUE; Product Range:-; LED Color:Blue; Wavelength Typ:470nm; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Rectan gular; Operating Temperature Min:0°C; Operating Temperature Max:50°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
AREA LIGHT, BLUE; Product Range:-; LED Color:Blue; Wavelength Typ:470nm; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Rectan gular; Operating Temperature Min:0°C; Operating Temperature Max:50°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area Light, Blue; Product Range Banner Engineering - 57J5341 - Newark, An Avnet Company
Chicago, IL, United States
Area Light, Blue; Product Range Banner Engineering
57J5341
Area Light, Blue; Product Range Banner Engineering 57J5341
AREA LIGHT, BLUE; Product Range:-; LED Color:Blue; Wavelength Typ:470nm; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Rectan gular; Operating Temperature Min:0°C; Operating Temperature Max:50°C; MSL:- RoHS Compliant: Yes

AREA LIGHT, BLUE; Product Range:-; LED Color:Blue; Wavelength Typ:470nm; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Rectangular; Operating Temperature Min:0°C; Operating Temperature Max:50°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 57J5341
Product Name Area Light, Blue; Product Range Banner Engineering
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
View Details
Wide Angle TO-39 Package 880nm Emitter - OD-100 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details