UB06KW016B-CC is a rectangular, PCB-mounted indicator with a black housing and clear lens, designed for bright LED illumination. It features a full face illuminated cap with a clear lens and diffuser, supporting a forward voltage of 1.85 V at 20 mA for red LED operation and operating within an ambient temperature range of -25°C to +50°C. The LED is an integral, non-separable component. Dimensions for the rectangular PCB mount variant are 12.0 mm x 17.0 mm, with a panel thickness compatibility of 1.0 mm to 3.2 mm.
Low Profile Pushbutton Switches
Industrial Panel Mount Indicators / Switch Indicators RECT SIL SOLDER LUG
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | UB06KW016B-CC | 2300-UB06KW016B-CC | UB06KW016B-CC | UB06KW016B-CC |
| Product Name | Indicator | Indicators | LED Indication | Industrial Panel Mount Indicators / Switch Indicators |
| LED Color | White |