Banner Engineering Corp. Led, Indicator, Audible, 40Ma, Red/yellow/green; Supply Voltage Vac Banner Engineering K80LGRAL1YPQ

Description
LED, INDICATOR, AUDIBLE, 40mA, RED/YELLOW/GREEN; Supply Voltage VAC:-; Supply Voltage VDC:30V; Tones:Continuous; Sound Level SPL:95dB; IP / NEMA Rating:IP50; Product Range:-; Resonant Frequency:-; Current Consumption:40mA RoHS Compliant: Yes
Datasheet
Description
LED, INDICATOR, AUDIBLE, 40mA, RED/YELLOW/GREEN; Supply Voltage VAC:-; Supply Voltage VDC:30V; Tones:Continuous; Sound Level SPL:95dB; IP / NEMA Rating:IP50; Product Range:-; Resonant Frequency:-; Current Consumption:40mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Indicator, Audible, 40Ma, Red/yellow/green; Supply Voltage Vac Banner Engineering - 10R5328 - Newark, An Avnet Company
Chicago, IL, United States
Led, Indicator, Audible, 40Ma, Red/yellow/green; Supply Voltage Vac Banner Engineering
10R5328
Led, Indicator, Audible, 40Ma, Red/yellow/green; Supply Voltage Vac Banner Engineering 10R5328
LED, INDICATOR, AUDIBLE, 40mA, RED/YELLOW/GREEN; Supply Voltage VAC:-; Supply Voltage VDC:30V; Tones:Continuous; Sound Level SPL:95dB; IP / NEMA Rating:IP50; Product Range:-; Resonant Frequency:-; Current Consumption:40mA RoHS Compliant: Yes

LED, INDICATOR, AUDIBLE, 40mA, RED/YELLOW/GREEN; Supply Voltage VAC:-; Supply Voltage VDC:30V; Tones:Continuous; Sound Level SPL:95dB; IP / NEMA Rating:IP50; Product Range:-; Resonant Frequency:-; Current Consumption:40mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 10R5328
Product Name Led, Indicator, Audible, 40Ma, Red/yellow/green; Supply Voltage Vac Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
EXCELED™ series chip LED - SML-E12M8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details