Banner Engineering Corp. K50 Series Ez-Light Banner Engineering K50LRGY6PQP

Description
K50 Series EZ-LIGHT: 3-Color I/O Block Compatible Indicator; Voltage: 18-30V dc; Housing: Polycarbonate; Environmental Rating: IP67; IP69K; Input: PNP; Colors: Red Green Yellow; Euro 5-pin 150 mm (6 in) PVC Pigtail
Description
K50 Series EZ-LIGHT: 3-Color I/O Block Compatible Indicator; Voltage: 18-30V dc; Housing: Polycarbonate; Environmental Rating: IP67; IP69K; Input: PNP; Colors: Red Green Yellow; Euro 5-pin 150 mm (6 in) PVC Pigtail

Suppliers

Company
Product
Description
Supplier Links
K50 Series Ez-Light Banner Engineering - 31T3761 - Newark, An Avnet Company
Chicago, IL, United States
K50 Series Ez-Light Banner Engineering
31T3761
K50 Series Ez-Light Banner Engineering 31T3761
K50 Series EZ-LIGHT: 3-Color I/O Block Compatible Indicator; Voltage: 18-30V dc; Housing: Polycarbonate; Environmental Rating: IP67; IP69K; Input: PNP; Colors: Red Green Yellow; Euro 5-pin 150 mm (6 in) PVC Pigtail

K50 Series EZ-LIGHT: 3-Color I/O Block Compatible Indicator; Voltage: 18-30V dc; Housing: Polycarbonate; Environmental Rating: IP67; IP69K; Input: PNP; Colors: Red Green Yellow; Euro 5-pin 150 mm (6 in) PVC Pigtail

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 31T3761
Product Name K50 Series Ez-Light Banner Engineering
LED Type Red; Yellow; Green; Red Green Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details