The LP57-024C-Q is a single-color, steady-burn LED beacon in the StreamLine Mini LED Beacon Series, designed for low-profile signaling applications. It operates at 24 Vdc and features an opaque clear lens. The unit includes an M12 4-pin quick connect connector and has a self-extinguishing polycarbonate housing rated Type 4X, IP66, and IP69K compliant. It is UL and cUL listed, and CE and UKCA compliant. The LED has a rated life of 100,000 hours. The device measures 2.76 in (70.0 mm) in length and 2.20 in (56 mm) in height, with a height above the surface of 2.87 in (73 mm). The net weight is 0.31 lb (0.14 kg).
Features
Model LP57 is available as a single color or multicolor LED light that is ideal for applications requiring low profile signaling. Single color models are steady burn and available in five colors. Multicolor models feature a single flash pattern and offer seven color options in one device.
All LP57 models have a clear, opaque lens for signaling in close proximities. The LP57 enclosure is rated Type 4X and offers a self-extinguishing polycarbonate housing that protects against vibrations, dust, and atmospheric elements. Each model features either a M12 Cable Gland with 12" (300mm) leads or M12 4-Pin Quick Connect.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | LP57-024C-Q |
| Product Name | LP57 StreamLine® Mini LED Beacons Series |
| Lamp Type | LED Lamps |
| LED Color | Clear |
| Height | 55.88 mm (2.2 inch) |
| Depth | 70.1 mm (2.76 inch) |