Banner Engineering Corp. Led, Indicator, Audible, 40Ma, Red/yellow/green; Supply Voltage Vac Banner Engineering K50LGRA1YNQ

Description
LED, INDICATOR, AUDIBLE, 40mA, RED/YELLOW/GREEN; Supply Voltage VAC:-; Supply Voltage VDC:30V; Tones:Continuous; Sound Level SPL:75dB; IP / NEMA Rating:IP50; Product Range:-; Resonant Frequency:-; Current Consumption:40mA RoHS Compliant: Yes
Datasheet
Description
LED, INDICATOR, AUDIBLE, 40mA, RED/YELLOW/GREEN; Supply Voltage VAC:-; Supply Voltage VDC:30V; Tones:Continuous; Sound Level SPL:75dB; IP / NEMA Rating:IP50; Product Range:-; Resonant Frequency:-; Current Consumption:40mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Indicator, Audible, 40Ma, Red/yellow/green; Supply Voltage Vac Banner Engineering - 96M3273 - Newark, An Avnet Company
Chicago, IL, United States
Led, Indicator, Audible, 40Ma, Red/yellow/green; Supply Voltage Vac Banner Engineering
96M3273
Led, Indicator, Audible, 40Ma, Red/yellow/green; Supply Voltage Vac Banner Engineering 96M3273
LED, INDICATOR, AUDIBLE, 40mA, RED/YELLOW/GREEN; Supply Voltage VAC:-; Supply Voltage VDC:30V; Tones:Continuous; Sound Level SPL:75dB; IP / NEMA Rating:IP50; Product Range:-; Resonant Frequency:-; Current Consumption:40mA RoHS Compliant: Yes

LED, INDICATOR, AUDIBLE, 40mA, RED/YELLOW/GREEN; Supply Voltage VAC:-; Supply Voltage VDC:30V; Tones:Continuous; Sound Level SPL:75dB; IP / NEMA Rating:IP50; Product Range:-; Resonant Frequency:-; Current Consumption:40mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96M3273
Product Name Led, Indicator, Audible, 40Ma, Red/yellow/green; Supply Voltage Vac Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169845 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM3.EM-N2N6-XX53-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
1W Mini High Power LED - ASMT-JH10-ARS01 - Broadcom Inc.
Specs
LED Type Red; Orange; Multi-Colored; Red-Orange
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 165 degrees
View Details