Banner Engineering Corp. K50 Series Ez-Light Banner Engineering K50FLGRXNQP

Description
K50 Series EZ-LIGHT: 2-Color General Purpose Flat Pack Indicator; Voltage: 18-30V dc; Environmental Rating: IP67; IP69K; Input: NPN; Colors: Green Red; 150 mm (6 in) PVC Pigtail
Description
K50 Series EZ-LIGHT: 2-Color General Purpose Flat Pack Indicator; Voltage: 18-30V dc; Environmental Rating: IP67; IP69K; Input: NPN; Colors: Green Red; 150 mm (6 in) PVC Pigtail

Suppliers

Company
Product
Description
Supplier Links
K50 Series Ez-Light Banner Engineering - 31T3573 - Newark, An Avnet Company
Chicago, IL, United States
K50 Series Ez-Light Banner Engineering
31T3573
K50 Series Ez-Light Banner Engineering 31T3573
K50 Series EZ-LIGHT: 2-Color General Purpose Flat Pack Indicator; Voltage: 18-30V dc; Environmental Rating: IP67; IP69K; Input: NPN; Colors: Green Red; 150 mm (6 in) PVC Pigtail

K50 Series EZ-LIGHT: 2-Color General Purpose Flat Pack Indicator; Voltage: 18-30V dc; Environmental Rating: IP67; IP69K; Input: NPN; Colors: Green Red; 150 mm (6 in) PVC Pigtail

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 31T3573
Product Name K50 Series Ez-Light Banner Engineering
LED Type Red; Green; Green Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Chip LED with reflector - SML-012DT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Orange
Peak Wavelength 606 nm (6060 Å)
View Details
2 suppliers
Led Light Bar, White, 1250Lm, 8W; Light Color Sylvania - 23AH0681 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 8000 milliwatts
View Details