Aratas America LLC B3J Hinged Tactile Switch B3J-3200

Description
Through-hole-mountin g Switches with Hinges for a Sharp Snap Action Quick, superior snap action through hook-type hinge construction. Available with 1 or 2 LEDs or without LEDs. The hinge button is available in a wide variety of colors (five standard colors).
Request a Quote Datasheet
Description
Through-hole-mountin g Switches with Hinges for a Sharp Snap Action Quick, superior snap action through hook-type hinge construction. Available with 1 or 2 LEDs or without LEDs. The hinge button is available in a wide variety of colors (five standard colors).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B3J Hinged Tactile Switch - B3J-3200 - Aratas America LLC
Hoffman Estates, IL, United States
B3J Hinged Tactile Switch
B3J-3200
B3J Hinged Tactile Switch B3J-3200
Through-hole-mountin g Switches with Hinges for a Sharp Snap Action Quick, superior snap action through hook-type hinge construction. Available with 1 or 2 LEDs or without LEDs. The hinge button is available in a wide variety of colors (five standard colors).

Through-hole-mounting Switches with
Hinges for a Sharp Snap Action

  • Quick, superior snap action through hook-type hinge construction.
  • Available with 1 or 2 LEDs or without LEDs.
  • The hinge button is available in a wide variety of colors (five standard colors).
Supplier's Site Datasheet
Pushbutton Switches - Z12859-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
Z12859-ND
Pushbutton Switches Z12859-ND
Pushbutton Switch SPST-NO Keyswitch, Illuminated Through Hole

Pushbutton Switch SPST-NO Keyswitch, Illuminated Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
B3J-3200
Tactile Switches B3J-3200
Tactile Switches ORANGE BUTTON HINGED YELLW LED TACT SWTCH

Tactile Switches ORANGE BUTTON HINGED YELLW LED TACT SWTCH

Buy Now Datasheet
Switches - Pushbutton Switches - B3J-3200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
B3J-3200
Switches - Pushbutton Switches B3J-3200
SWITCH PUSH SPST-NO 0.05A 24V

SWITCH PUSH SPST-NO 0.05A 24V

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Pushbutton Switches Touch Switches and Tactile Switches Pushbutton Switches
Product Number B3J-3200 Z12859-ND B3J-3200 B3J-3200
Product Name B3J Hinged Tactile Switch Pushbutton Switches Tactile Switches Switches - Pushbutton Switches
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount Straight PC Pins Solder Pin
Min. Actuating Force 0.3 lbs (0.1295 kg) 0.3 lbs (0.1325 kg)
Max. Actuating Force 0.3 lbs (0.1295 kg) 0.3 lbs (0.1325 kg)
Max. Mechanical Life 3.00E6 Number of electrical operations 3.00E6 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

B3AL Long-stroke Tactile Switch (SMT) - B3AL-1003P-MS - Aratas America LLC
Specs
Terminal Type Surfece mount
Min. Actuating Force 0.8 lbs (0.3568 kg)
Max. Actuating Force 0.8 lbs (0.3568 kg)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9010-R1R - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
5 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9012-Y1Y - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9010-HG1G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers