Banner Engineering Corp. Led Light Bar, Cool White, 285Mm, 800Lm; Light Color Banner Engineering HLS28XW285XM

Description
LED LIGHT BAR, COOL WHITE, 285MM, 800LM; Light Color:Cool White; Lumen Output:800lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:285mm; IP Rating:IP50; Product Range:HLS28 Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, COOL WHITE, 285MM, 800LM; Light Color:Cool White; Lumen Output:800lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:285mm; IP Rating:IP50; Product Range:HLS28 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Cool White, 285Mm, 800Lm; Light Color Banner Engineering - 26AK5088 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Cool White, 285Mm, 800Lm; Light Color Banner Engineering
26AK5088
Led Light Bar, Cool White, 285Mm, 800Lm; Light Color Banner Engineering 26AK5088
LED LIGHT BAR, COOL WHITE, 285MM, 800LM; Light Color:Cool White; Lumen Output:800lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:285mm; IP Rating:IP50; Product Range:HLS28 Series RoHS Compliant: Yes

LED LIGHT BAR, COOL WHITE, 285MM, 800LM; Light Color:Cool White; Lumen Output:800lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:285mm; IP Rating:IP50; Product Range:HLS28 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26AK5088
Product Name Led Light Bar, Cool White, 285Mm, 800Lm; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
High brightness chip LED with reflector - SML-Z14PT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers