Banner Engineering Corp. Led Light Bar, Cool White, 285Mm, 800Lm; Light Color Banner Engineering HLS28XW285DXMQ

Description
LED LIGHT BAR, COOL WHITE, 285MM, 800LM; Light Color:Cool White; Lumen Output:800lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:285mm; IP Rating:IP50; Product Range:HLS28 Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, COOL WHITE, 285MM, 800LM; Light Color:Cool White; Lumen Output:800lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:285mm; IP Rating:IP50; Product Range:HLS28 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Cool White, 285Mm, 800Lm; Light Color Banner Engineering - 26AK5087 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Cool White, 285Mm, 800Lm; Light Color Banner Engineering
26AK5087
Led Light Bar, Cool White, 285Mm, 800Lm; Light Color Banner Engineering 26AK5087
LED LIGHT BAR, COOL WHITE, 285MM, 800LM; Light Color:Cool White; Lumen Output:800lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:285mm; IP Rating:IP50; Product Range:HLS28 Series RoHS Compliant: Yes

LED LIGHT BAR, COOL WHITE, 285MM, 800LM; Light Color:Cool White; Lumen Output:800lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:285mm; IP Rating:IP50; Product Range:HLS28 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26AK5087
Product Name Led Light Bar, Cool White, 285Mm, 800Lm; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
1W Mini High Power LED - ASMT-JR10-AST01 - Broadcom Inc.
Specs
LED Type Red
Viewing Angle 635 degrees
Optical Power Output 1000 milliwatts
View Details
2 suppliers