Banner Engineering Corp. Led Strip Light, Wht/yel/red, 794Mm, 24V; Light Color Banner Engineering HLS27DWYRXX3-710C24

Description
LED STRIP LIGHT, WHT/YEL/RED, 794MM, 24V; Light Color:White, Yellow, Red; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:794mm; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, WHT/YEL/RED, 794MM, 24V; Light Color:White, Yellow, Red; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:794mm; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Wht/yel/red, 794Mm, 24V; Light Color Banner Engineering - 70AH9262 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Wht/yel/red, 794Mm, 24V; Light Color Banner Engineering
70AH9262
Led Strip Light, Wht/yel/red, 794Mm, 24V; Light Color Banner Engineering 70AH9262
LED STRIP LIGHT, WHT/YEL/RED, 794MM, 24V; Light Color:White, Yellow, Red; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:794mm; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, WHT/YEL/RED, 794MM, 24V; Light Color:White, Yellow, Red; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:794mm; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 70AH9262
Product Name Led Strip Light, Wht/yel/red, 794Mm, 24V; Light Color Banner Engineering
LED Type Red; Yellow; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Circular LED lamp - SLR-332VC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2464 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details