LED STRIP LIGHT, DAYLIGHT WHT/RED; Light Color:Daylight White, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.216m; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 80AC9841 |
| Product Name | Led Strip Light, Daylight Wht/red; Light Color Banner Engineering |
| LED Type | Red; White |