Banner Engineering Corp. Led Strip Light, Wht/grn/red, 370Mm, 24V; Light Color Banner Engineering HLS27DWGRXX3-285C24

Description
LED STRIP LIGHT, WHT/GRN/RED, 370MM, 24V; Light Color:White, Green, Red; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, WHT/GRN/RED, 370MM, 24V; Light Color:White, Green, Red; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Wht/grn/red, 370Mm, 24V; Light Color Banner Engineering - 70AH9241 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Wht/grn/red, 370Mm, 24V; Light Color Banner Engineering
70AH9241
Led Strip Light, Wht/grn/red, 370Mm, 24V; Light Color Banner Engineering 70AH9241
LED STRIP LIGHT, WHT/GRN/RED, 370MM, 24V; Light Color:White, Green, Red; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, WHT/GRN/RED, 370MM, 24V; Light Color:White, Green, Red; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 70AH9241
Product Name Led Strip Light, Wht/grn/red, 370Mm, 24V; Light Color Banner Engineering
LED Type Red; Green; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details