Banner Engineering Corp. Led Strip Light, Cool Wht, 934Mm, 30Vdc; Light Color Banner Engineering HLS27DW0850CPWM

Description
LED STRIP LIGHT, COOL WHT, 934MM, 30VDC; Light Color:Cool White; Lumen Output:2550lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:934mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, COOL WHT, 934MM, 30VDC; Light Color:Cool White; Lumen Output:2550lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:934mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Cool Wht, 934Mm, 30Vdc; Light Color Banner Engineering - 80AC9819 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Cool Wht, 934Mm, 30Vdc; Light Color Banner Engineering
80AC9819
Led Strip Light, Cool Wht, 934Mm, 30Vdc; Light Color Banner Engineering 80AC9819
LED STRIP LIGHT, COOL WHT, 934MM, 30VDC; Light Color:Cool White; Lumen Output:2550lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:934mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, COOL WHT, 934MM, 30VDC; Light Color:Cool White; Lumen Output:2550lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:934mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 80AC9819
Product Name Led Strip Light, Cool Wht, 934Mm, 30Vdc; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 67-2056-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 6-SMD, No Lead
LED Type White
Color Temperature 6300 K
View Details
2 suppliers