Banner Engineering Corp. Led Strip Light, Grn/yel/red, 794Mm, 24V; Light Color Banner Engineering HLS27DGYRXX3-710C24

Description
LED STRIP LIGHT, GRN/YEL/RED, 794MM, 24V; Light Color:Green, Yellow, Red; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:794mm; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, GRN/YEL/RED, 794MM, 24V; Light Color:Green, Yellow, Red; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:794mm; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Grn/yel/red, 794Mm, 24V; Light Color Banner Engineering - 70AH9235 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Grn/yel/red, 794Mm, 24V; Light Color Banner Engineering
70AH9235
Led Strip Light, Grn/yel/red, 794Mm, 24V; Light Color Banner Engineering 70AH9235
LED STRIP LIGHT, GRN/YEL/RED, 794MM, 24V; Light Color:Green, Yellow, Red; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:794mm; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, GRN/YEL/RED, 794MM, 24V; Light Color:Green, Yellow, Red; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:794mm; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 70AH9235
Product Name Led Strip Light, Grn/yel/red, 794Mm, 24V; Light Color Banner Engineering
LED Type Red; Yellow; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Miniature Surface Mount Auto Focus Lamp - ASMT-FJ30-AB000 - Broadcom Inc.
Specs
LED Package: SMT Lamp Package
LED Type Orange
Peak Wavelength 612 nm (6120 Å)
View Details
4 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details