Banner Engineering Corp. Led Strip Light, Green/red, 652Mm, 24Vdc; Light Color Banner Engineering HLS27DGRX2S-570C24

Description
LED STRIP LIGHT, GREEN/RED, 652MM, 24VDC; Light Color:Green, Red; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:652mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, GREEN/RED, 652MM, 24VDC; Light Color:Green, Red; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:652mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Green/red, 652Mm, 24Vdc; Light Color Banner Engineering - 71AH2261 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Green/red, 652Mm, 24Vdc; Light Color Banner Engineering
71AH2261
Led Strip Light, Green/red, 652Mm, 24Vdc; Light Color Banner Engineering 71AH2261
LED STRIP LIGHT, GREEN/RED, 652MM, 24VDC; Light Color:Green, Red; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:652mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, GREEN/RED, 652MM, 24VDC; Light Color:Green, Red; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:652mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 71AH2261
Product Name Led Strip Light, Green/red, 652Mm, 24Vdc; Light Color Banner Engineering
LED Type Red; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details