Banner Engineering Corp. RF Receiver, Transmitter, and Transceiver Finished Units DX80N9Q45U

Description
Q45 UNIVERSAL WIRELESS NODE
Datasheet
Description
Q45 UNIVERSAL WIRELESS NODE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receiver, Transmitter, and Transceiver Finished Units - DX80N9Q45U - ODG (Origin Data Global)
Shenzhen, China
RF Receiver, Transmitter, and Transceiver Finished Units
DX80N9Q45U
RF Receiver, Transmitter, and Transceiver Finished Units DX80N9Q45U
Q45 UNIVERSAL WIRELESS NODE

Q45 UNIVERSAL WIRELESS NODE

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number DX80N9Q45U
Product Name RF Receiver, Transmitter, and Transceiver Finished Units
Device Type Transmitter; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF2401AG-REEL7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
View Details
KBMPS060265 - KBMPS060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF Receivers - 863-SI47961A0GE1AMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details
2 suppliers