Banner Engineering Corp. Fiber Optic Cable BM.753P

Description
DISCONTINUED BY MANUFACTURER, (17250), FIBER OPTIC SENSOR, DIFFUSE REFLECTIVE, GLASS FIBER, BIFURCATED, CYLINDRICAL (SMOOTH) END TIP SHAPE, STAINLESS STEEL SENSING END, PVC SHEATH, 1.2 MM CORE DIAMETER, 3 FT / 910 MM LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, (17250), FIBER OPTIC SENSOR, DIFFUSE REFLECTIVE, GLASS FIBER, BIFURCATED, CYLINDRICAL (SMOOTH) END TIP SHAPE, STAINLESS STEEL SENSING END, PVC SHEATH, 1.2 MM CORE DIAMETER, 3 FT / 910 MM LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - 3127826 - Radwell International
Willingboro, NJ, United States
Fiber Optic Cable
3127826
Fiber Optic Cable 3127826
DISCONTINUED BY MANUFACTURER, (17250), FIBER OPTIC SENSOR, DIFFUSE REFLECTIVE, GLASS FIBER, BIFURCATED, CYLINDRICAL (SMOOTH) END TIP SHAPE, STAINLESS STEEL SENSING END, PVC SHEATH, 1.2 MM CORE DIAMETER, 3 FT / 910 MM LENGTH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, (17250), FIBER OPTIC SENSOR, DIFFUSE REFLECTIVE, GLASS FIBER, BIFURCATED, CYLINDRICAL (SMOOTH) END TIP SHAPE, STAINLESS STEEL SENSING END, PVC SHEATH, 1.2 MM CORE DIAMETER, 3 FT / 910 MM LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fiber Optic Cables
Product Number 3127826
Product Name Fiber Optic Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-H-M6-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Photonic Crystal Fiber Patch Cord, Endlessly SM, 1 m, 8.5 µm, FC/UPC - F-SM8-C-1FC - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.5 µm (0.3346 mils)
Connector Type FC; FC/UPC
View Details
Fibre Optic Cable - 2873367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Other; OM5
Operating Temperature 60 C (140 F)
View Details