Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FIBER OPTIC CABLES
BANNER ENGINEERING CORP.
BHA13S -- FIBER OPTIC CABLE
Banner Engineering Corp.
Fiber Optic Cable
BHA13S
Description
FIBER OPTIC CABLE, 21248. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
FIBER OPTIC CABLE, 21248. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Fiber Optic Cable
3127844
Fiber Optic Cable
3127844
FIBER OPTIC CABLE, 21248. FREE 2 YEAR RADWELL WARRANTY
FIBER OPTIC CABLE, 21248. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Fiber Optic Cables
Product Number
3127844
Product Name
Fiber Optic Cable
Unlock Full Specs
to access all available technical data
Similar Products
BRIM Electronics, Inc.
Fiber Optic Retractile Cord
116
Specs
Cable Type
Simplex; Duplex (optional feature)
Fiber Mode
SingleMode
Core Size
900 µm (35.43 mils)
View Details
Festo Corporation
Fiber-optic cable
SOOC-TB-P-M3-1-R10-S4
Specs
Core Size
1000 µm (39.37 mils)
Bending Radius
10 mm (0.3937 inch)
Operating Temperature
-55 to 70 C (-67 to 158 F)
View Details
Newport MKS
Multimode Fiber, Graded Index, 850/1300 nm, 0.275 NA, 62.5 µm Core
F-MFD
Specs
Fiber Mode
Multimode
Core Size
62.5 µm (2.46 mils)
Wavelength
850 to 1300 nm (8500 to 13000 Å)
View Details
RS Components, Ltd.
Fibre Optic Cable
5357339
Specs
Fiber Mode
Multimode
Core Size
0.5000 µm (0.0197 mils)
Connector Type
ST; St
View Details