Balluff, Inc. Proximity Switch RBK1614-836-5

Description
PROXIMITY SWITCH 12VDC. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH 12VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 50632620 - Radwell International
Willingboro, NJ, United States
Proximity Switch
50632620
Proximity Switch 50632620
PROXIMITY SWITCH 12VDC. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH 12VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 50632620
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - 620-1420-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High performance sensor system with integrated controller - confocalDT IFD2415-10/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 1.97 to 2.36 inch (50 to 60 mm)
Switching Frequency 0.1000 to 25 kHz
View Details