BAE Systems - Fairchild Imaging Large Format Ultra Low-Noise CMOS Image Sensor CIS 2521F

Description
The Fairchild Imaging CIS2521F is a large format, ultra low-noise CMOS image sensor intended for scientific and industrial applications requiring high quality imaging under extremely low light conditions. The device features an array of 5 transistor (5T) pixels on a 6.5µm pitch with an active imaging area of 2560(H) x 2160(V) pixels. The sensor runs in rolling shutter and global shutter snapshot readout modes. The sensor has two ADC channels per column with one optimized for very low light levels and the other optimized for high light levels, allowing high dynamic range data collection in a single image. The sensor supports user-programmable row start/stop control for region of interest (ROI) readout mode. The sensor is housed in a 168-pin ceramic LCC package. The CIS2521F delivers extreme low-light sensitivity with a read noise less than 1.5 electrons RMS, Quantum Efficiency (QE) above 52% and very low dark current. These features, combined with 5.5 megapixel resolution and 100 fps imaging rates, makes the CIS2521F an imaging device ideally suited for a variety of high throughput, low light-level imaging applications. 2560 (H) x 2160 (V) pixel CMOS Image Sensor 6.5 x 6.5 μm2 pixel pitch Maximum speed of 100 FPS <1.5 e- RMS Readout Noise Programmable ROI readout <30 e-/pixel/sec dark current @ 20°C >52% peak Quantum Efficiency (QE) >86 dB intra-scene dynamic range On-chip column parallel 11-bit A/D converters Dual gain 11-bit output channels per pixel
Description
The Fairchild Imaging CIS2521F is a large format, ultra low-noise CMOS image sensor intended for scientific and industrial applications requiring high quality imaging under extremely low light conditions. The device features an array of 5 transistor (5T) pixels on a 6.5µm pitch with an active imaging area of 2560(H) x 2160(V) pixels. The sensor runs in rolling shutter and global shutter snapshot readout modes. The sensor has two ADC channels per column with one optimized for very low light levels and the other optimized for high light levels, allowing high dynamic range data collection in a single image. The sensor supports user-programmable row start/stop control for region of interest (ROI) readout mode. The sensor is housed in a 168-pin ceramic LCC package. The CIS2521F delivers extreme low-light sensitivity with a read noise less than 1.5 electrons RMS, Quantum Efficiency (QE) above 52% and very low dark current. These features, combined with 5.5 megapixel resolution and 100 fps imaging rates, makes the CIS2521F an imaging device ideally suited for a variety of high throughput, low light-level imaging applications. 2560 (H) x 2160 (V) pixel CMOS Image Sensor 6.5 x 6.5 μm2 pixel pitch Maximum speed of 100 FPS <1.5 e- RMS Readout Noise Programmable ROI readout <30 e-/pixel/sec dark current @ 20°C >52% peak Quantum Efficiency (QE) >86 dB intra-scene dynamic range On-chip column parallel 11-bit A/D converters Dual gain 11-bit output channels per pixel

Suppliers

Company
Product
Description
Supplier Links
Large Format Ultra Low-Noise CMOS Image Sensor - CIS 2521F - BAE Systems - Fairchild Imaging
Milpitas, CA, USA
Large Format Ultra Low-Noise CMOS Image Sensor
CIS 2521F
Large Format Ultra Low-Noise CMOS Image Sensor CIS 2521F
The Fairchild Imaging CIS2521F is a large format, ultra low-noise CMOS image sensor intended for scientific and industrial applications requiring high quality imaging under extremely low light conditions. The device features an array of 5 transistor (5T) pixels on a 6.5µm pitch with an active imaging area of 2560(H) x 2160(V) pixels. The sensor runs in rolling shutter and global shutter snapshot readout modes. The sensor has two ADC channels per column with one optimized for very low light levels and the other optimized for high light levels, allowing high dynamic range data collection in a single image. The sensor supports user-programmable row start/stop control for region of interest (ROI) readout mode. The sensor is housed in a 168-pin ceramic LCC package. The CIS2521F delivers extreme low-light sensitivity with a read noise less than 1.5 electrons RMS, Quantum Efficiency (QE) above 52% and very low dark current. These features, combined with 5.5 megapixel resolution and 100 fps imaging rates, makes the CIS2521F an imaging device ideally suited for a variety of high throughput, low light-level imaging applications. 2560 (H) x 2160 (V) pixel CMOS Image Sensor 6.5 x 6.5 μm2 pixel pitch Maximum speed of 100 FPS <1.5 e- RMS Readout Noise Programmable ROI readout <30 e-/pixel/sec dark current @ 20°C >52% peak Quantum Efficiency (QE) >86 dB intra-scene dynamic range On-chip column parallel 11-bit A/D converters Dual gain 11-bit output channels per pixel

The Fairchild Imaging CIS2521F is a large format, ultra low-noise CMOS image sensor intended for scientific and industrial applications requiring high quality imaging under extremely low light conditions. The device features an array of 5 transistor (5T) pixels on a 6.5µm pitch with an active imaging area of 2560(H) x 2160(V) pixels. The sensor runs in rolling shutter and global shutter snapshot readout modes. The sensor has two ADC channels per column with one optimized for very low light levels and the other optimized for high light levels, allowing high dynamic range data collection in a single image. The sensor supports user-programmable row start/stop control for region of interest (ROI) readout mode. The sensor is housed in a 168-pin ceramic LCC package. The CIS2521F delivers extreme low-light sensitivity with a read noise less than 1.5 electrons RMS, Quantum Efficiency (QE) above 52% and very low dark current. These features, combined with 5.5 megapixel resolution and 100 fps imaging rates, makes the CIS2521F an imaging device ideally suited for a variety of high throughput, low light-level imaging applications.

  • 2560 (H) x 2160 (V) pixel CMOS Image Sensor
  • 6.5 x 6.5 μm2 pixel pitch
  • Maximum speed of 100 FPS
  • <1.5 e- RMS Readout Noise
  • Programmable ROI readout
  • <30 e-/pixel/sec dark current @ 20°C
  • >52% peak Quantum Efficiency (QE)
  • >86 dB intra-scene dynamic range
  • On-chip column parallel 11-bit A/D converters Dual gain 11-bit output channels per pixel
Supplier's Site

Technical Specifications

  BAE Systems - Fairchild Imaging
Product Category CMOS Image Sensors
Product Number CIS 2521F
Product Name Large Format Ultra Low-Noise CMOS Image Sensor
Image Sensor Type Color; monochrome, black and white
Horizontal Pixels 2560
Vertical Pixels 2160
Pixel Size 6.5 µm (0.2559 mils)
Image Sensor Output 22 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Mini-spectrometers - C11697MB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
View Details
Hyperspectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details
 - 7141470P - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 328
Supply Voltage 3.465 V
Operating Temperature 70 C (158 F)
View Details