B&Plus USA, Inc. MLA-36 Series Absolute Linear Scale Wire Encoder MLA-36

Description
MLA Series Absolute Linear Scale Encoder
Datasheet
Description
MLA Series Absolute Linear Scale Encoder
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLA-36 Series Absolute Linear Scale Wire Encoder - MLA-36 - B&Plus USA, Inc.
Torrance, CA, USA
MLA-36 Series Absolute Linear Scale Wire Encoder
MLA-36
MLA-36 Series Absolute Linear Scale Wire Encoder MLA-36
MLA Series Absolute Linear Scale Encoder

MLA Series

Absolute Linear Scale Encoder

Supplier's Site Datasheet

Technical Specifications

  B&Plus USA, Inc.
Product Category Linear Position Sensors
Product Number MLA-36
Product Name MLA-36 Series Absolute Linear Scale Wire Encoder
Sensor Technology String Potentiomenter; Linear Encoder
Body Shape Rectangular
Measurement Range 39.37 inch (1000 mm)
Sampling Frequency 10 to 40 kHz
Operating Temperature 32 to 122 F (0.0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Linear Displacement and Level Measurement Probe - SANTEST GYGS - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 118 inch (15 to 3000 mm)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
linear-sensors - LD0-CAA1B-1213-3F00-2AW - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Cylindrical; Threaded Barrel
Measurement Range 118 inch (3000 mm)
View Details