The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available.
Features:
| B&Plus USA, Inc. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | BN3-1804N |
| Product Name | Aluminum Chip Undetection Type Inductive Proximity Switches |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical |
| Operation Distance | 0.1575 inch (4 mm) |