B&Plus USA, Inc. Standard Type Inductive Proximity Switches BES517-Q1605P

Description
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance
Datasheet
Description
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Type Inductive Proximity Switches - BES517-Q1605P - B&Plus USA, Inc.
Torrance, CA, USA
Standard Type Inductive Proximity Switches
BES517-Q1605P
Standard Type Inductive Proximity Switches BES517-Q1605P
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance

The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available.

Features:

  • Standard
  • Alminum Chip Non-Detectable
  • Steel Face
  • Weld Splatter Resistance
Supplier's Site Datasheet

Technical Specifications

  B&Plus USA, Inc.
Product Category Proximity Sensors
Product Number BES517-Q1605P
Product Name Standard Type Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3462 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1121LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers