Anaheim Scientific Corporation Calibrator CAL601

Description
The CAL601 is a calibrator from Anaheim Scientific. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Sound Pressure Levels:94 and 114 dB (reference of 2x10-5PA) Accuracy: 94 +0.3 dB and 114 +0.5 dB Frequency: 1000 Hz +1% Distortion: <1% Stable Times: 3 s Battery: 9 V 006P or IEC6F22 or NEDS 1604 Operating Temperature:14 to 122°F (-25 to 50°C) Storage Temperature: -13 to 158°F (-25 to 70°C) <90% The CAL601, Sound Level Calibrator, is used for the calibration of the pressure sensitivity of the microphone and sound level measuring equipment. The design of CAL601 is based on a feedback arrangement to ensure a high stable sound pressure level. The performance is very stable; it does not required for the revision to the microphone equivalent volume. CAL 601 conforms to the standard of IEC60942 (2003) Class 1.
Datasheet
Description
The CAL601 is a calibrator from Anaheim Scientific. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Sound Pressure Levels:94 and 114 dB (reference of 2x10-5PA) Accuracy: 94 +0.3 dB and 114 +0.5 dB Frequency: 1000 Hz +1% Distortion: <1% Stable Times: 3 s Battery: 9 V 006P or IEC6F22 or NEDS 1604 Operating Temperature:14 to 122°F (-25 to 50°C) Storage Temperature: -13 to 158°F (-25 to 70°C) <90% The CAL601, Sound Level Calibrator, is used for the calibration of the pressure sensitivity of the microphone and sound level measuring equipment. The design of CAL601 is based on a feedback arrangement to ensure a high stable sound pressure level. The performance is very stable; it does not required for the revision to the microphone equivalent volume. CAL 601 conforms to the standard of IEC60942 (2003) Class 1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Calibrator CAL601
The CAL601 is a calibrator from Anaheim Scientific. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Sound Pressure Levels:94 and 114 dB (reference of 2x10-5PA) Accuracy: 94 +0.3 dB and 114 +0.5 dB Frequency: 1000 Hz +1% Distortion: <1% Stable Times: 3 s Battery: 9 V 006P or IEC6F22 or NEDS 1604 Operating Temperature:14 to 122°F (-25 to 50°C) Storage Temperature: -13 to 158°F (-25 to 70°C) <90% The CAL601, Sound Level Calibrator, is used for the calibration of the pressure sensitivity of the microphone and sound level measuring equipment. The design of CAL601 is based on a feedback arrangement to ensure a high stable sound pressure level. The performance is very stable; it does not required for the revision to the microphone equivalent volume. CAL 601 conforms to the standard of IEC60942 (2003) Class 1.

The CAL601 is a calibrator from Anaheim Scientific. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site.

Additional Features:

  • Sound Pressure Levels:94 and 114 dB (reference of 2x10-5PA)
  • Accuracy: 94 +0.3 dB and 114 +0.5 dB
  • Frequency: 1000 Hz +1%
  • Distortion: <1%
  • Stable Times: 3 s
  • Battery: 9 V 006P or IEC6F22 or NEDS 1604
  • Operating Temperature:14 to 122°F (-25 to 50°C)
  • Storage Temperature: -13 to 158°F (-25 to 70°C) <90%

The CAL601, Sound Level Calibrator, is used for the calibration of the pressure sensitivity of the microphone and sound level measuring equipment. The design of CAL601 is based on a feedback arrangement to ensure a high stable sound pressure level. The performance is very stable; it does not required for the revision to the microphone equivalent volume. CAL 601 conforms to the standard of IEC60942 (2003) Class 1.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number CAL601
Product Name Calibrator
Physical Properties Acoustic (Microphones)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Calibrators - 2534987 - RS Components, Ltd.
Specs
Calibrator Style Battery Powered
Environmental Properties Pressure / Vacuum
View Details
High Resolution Digital Electronic Calibrator - Model 3590VHR - Epsilon Technology Corp.
Specs
Calibrator Style Fixed
Physical Properties Displacement/ Position
User Interface Digital Front Panel (optional feature)
View Details
VNA Calibration Standard - 2931A - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
Electrical Properties Resistance/ Impedance
View Details
Calibrator - PCE-LOC 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range 0.0 to 30 volts
View Details